DSF/EN 60811-410/FPRA1

Electric and optical fibre cables - Test methods for non-metallic materials - Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

IEC 60811-410:2012 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and replaces Annex B of IEC 60811-4-2:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

November 28, 2017
Electric and optical fibre cables – Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
IEC 60811-410:2012 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and...
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
IEC 60811-410:2012 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and...
DSF/EN 60811-410/FPRA1
Electric and optical fibre cables - Test methods for non-metallic materials - Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
IEC 60811-410:2012 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and...
Electric and optical fibre cables – Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
IEC 60811-410:2012 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. IEC 60811-410:2012 cancels and...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. Full test conditions, such...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 410: Miscellaneous tests - Test method for copper-catalysed oxidative degradation of polyolefin insulated conductors
A description is not available for this item.
Advertisement