DSF/FprEN 60811-410
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. Full test conditions, such as temperature, duration, etc. and full test requirements are not specified in this standard; it is intended that they should be specified by the standard dealing with the relevant type of cable.
Document History