DSF/EN 60811-508/FPRA1
Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
| Organization: | DS |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012 cancels and replaces Clause 8 of IEC 60811-3-1:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. Significant technical changes with respect to the previous edition are as follows: - re-statement of oven characteristics, especially relating to anti-vibration and to temperature control; - enhanced detail as to the preparations and testing of flat cables; - enhanced detail as to thickness and dimensional measurements. See also the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History