DSF/FprEN 60811-508
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 508: Mechanical tests - Pressure test at high temperature for insulation and sheaths
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Part 508 of IEC 60811 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. NOTE 1 The method is principally intended for thermoplastic materials, but may be used for cross-linked materials when specifically required by the relevant cable standard. NOTE 2 The test method is not recommended for thicknesses below 0,7 mm.
Document History