DSF/EN 60811-508/PRA2

Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths

pending
Organization: DS
Status: pending
Page Count: 6
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012 cancels and replaces Clause 8 of IEC 60811-3-1:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. Significant technical changes with respect to the previous edition are as follows: - re-statement of oven characteristics, especially relating to anti-vibration and to temperature control; - enhanced detail as to the preparations and testing of flat cables; - enhanced detail as to thickness and dimensional measurements. See also the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

November 28, 2017
Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012...
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 508: Mechanical tests - Pressure test at high temperature for insulation and sheaths
IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012...
Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012...
DSF/EN 60811-508/PRA2
Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 508: Mechanical tests - Pressure test at high temperature for insulation and sheaths
This Part 508 of IEC 60811 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. NOTE 1 The...
Electric and optical fibre cables - Test methods for non-metallic materials - Part 508: Mechanical tests - Pressure test at high temperature for insulation and sheaths
IEC 60811-508:2012 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. IEC 60811-508:2012...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 508: Mechanical tests - Pressure test at high temperature for insulation and sheaths
A description is not available for this item.
Advertisement