IEC 60092-376
Electrical installations in ships – Part 376: Cables for control and instrumentation circuits 150/250 V (300 V) IEC
| Organization: | IEC |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage rating of 150/250V (300V) (see Clause 4) and are intended for fixed installations.
The various types of cables are given in Clause 5. The constructional requirements and test methods are aligned with those indicated in IEC 60092-350, unless otherwise specified in this document.
The object of this document is
to standardise cables whose safety and reliability are ensured when they are installed in accordance with the requirements of IEC 60092-352,
to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety, and
to specify test methods for checking conformity with those requirements.
Document History