IEC 60092-376
Electrical Installations in Ships Part 376: Cables for Control and Instrumentation Circuits 150/250 V (300 V)
| Organization: | IEC |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
Scope and object
This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage rating of 150/250V (300V) (see Clause 4) and are intended for fixed installations.
The various types of cables are given in Clause 8. The construction requirements and test methods are expected to comply with those indicated in IEC 60092-350, unless otherwise specified in this standard.
NOTE Provision is made for fire resistant (limited circuit integrity) cables to be specified if required.
The object of this part of IEC 60092 is
- to standardise cables whose safety and reliability are ensured when they are installed in accordance with the requirements of IEC 60092-352;
- to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety;
- to specify test methods for checking conformity with those requirements.
Document History