IEC 60092-376

Electrical Installations in Ships Part 376: Shipboard Multicore Cables for Control Circuits

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1983
Status: inactive
Page Count: 22

Document History

May 1, 2017
Electrical installations in ships – Part 376: Cables for control and instrumentation circuits 150/250 V (300 V) IEC
This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage...
May 1, 2003
Electrical Installations in Ships Part 376: Cables for Control and Instrumentation Circuits 150/250 V (300 V)
Scope and object  This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid...
IEC 60092-376
January 1, 1983
Electrical Installations in Ships Part 376: Shipboard Multicore Cables for Control Circuits
A description is not available for this item.
Advertisement