JSA - JIS T 8147

Personal eye protectors

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 October 2016
Status: active
Page Count: 28
ICS Code (Head protective equipment): 13.340.20
scope:

This Standard specifies personal eye-protectors (hereafter referred to as eye-protectors) intended to protect the eyes of workers from airborne dust, chemical droplets, flying objects, etc and the replacement lenses and eyepieces It is not applicable to personal eye-protectors against optical radiations and for refraction correction

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4007: 2012 Personal protective equipment-Eye and face protection-Vocabulary

ISO 4849: 1981 Personal eye-protectors-Specifications

ISO 4854: 1981 Personal eye-protectors-Optical test methods

ISO 4855: 1981 Personal eye-protectors-Non-optical test methods (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS T 8147
October 25, 2016
Personal eye protectors
This Standard specifies personal eye-protectors (hereafter referred to as eye-protectors) intended to protect the eyes of workers from airborne dust, chemical droplets, flying objects, etc and the...
July 20, 2003
Personal eye protectors
A description is not available for this item.
January 1, 1994
Eye Protector
A description is not available for this item.

References

Advertisement