JSA - JIS T 8141
Personal eye protectors for optical radiations
| Organization: | JSA |
| Publication Date: | 25 October 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This Standard specifies personal eye-protectors for optical radiations (hereafter referred to as eye-protectors) intended to protect the eyes of workers in the work sites where ultraviolet radiation and infrared radiation, and intense visible radiation hazardous to eyes (hereafter referred to as hazardous radiations) are produced. It is not applicable to face protectors for welding.
The hazardous radiations as referred to in this Standard do not include laser beams.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4007: 2012 Personal protective equipment-Eye and face protection-Vocabular
ISO 4849: 1981 Personal eye-protectors-Speci
ISO 4850: 1979 Personal eye-protectors for welding and related techniques-Filters-U
ISO 4854: 1981 Personal eye-protectors-Optic
ISO 4855: 1981 Personal eye-protectors-Non-o
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History