DIN EN ISO 3960

Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination (ISO 3960:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 19
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This document specifies a method for the iodometric determination of the peroxide value of animal and vegetable fats and oils with a visual endpoint detection. The peroxide value is a measure of the amount of oxygen chemically bound to an oil or fat as peroxides, particularly hydroperoxides.

The method is applicable to all animal and vegetable fats and oils, fatty acids and their mixtures with peroxide values from 0 meq to 30 meq (milliequivalents) of active oxygen per kilogram. It is also applicable to margarines and fat spreads with varying water content. The method is not suitable for milk fats and is not applicable to lecithins.

It is to be noted that the peroxide value is a dynamic parameter, whose value is dependent upon the history of the sample. Furthermore, the determination of the peroxide value is a highly empirical procedure and the value obtained depends on the sample mass. It is stressed that, due to the prescribed sample mass, the peroxide values obtained can be slightly lower than those obtained with a lower sample mass.

Milk and milk products (or fat coming from milk and milk products) are excluded from the scope of this document.

NOTE 1 A preferred method for the iodometric determination of the peroxide value for milk fats is specified in ISO 3976.

NOTE 2 A method for the potentiometric determination of the peroxide value is given in ISO 27107.

Document History

DIN EN ISO 3960
May 1, 2017
Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination (ISO 3960:2017)
This document specifies a method for the iodometric determination of the peroxide value of animal and vegetable fats and oils with a visual endpoint detection. The peroxide value is a measure of the...
October 1, 2016
Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination (ISO/FDIS 3960:2016); German and English version FprEN ISO 3960:2016
A description is not available for this item.
August 1, 2010
Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination (ISO 3960:2007, corrected version 2009-05-15)
A description is not available for this item.
February 1, 2009
Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination (ISO 3960:2007)
A description is not available for this item.
March 1, 2005
Animal and vegetable fats and oils - Determination of peroxide value (ISO 3960:2001)
A description is not available for this item.

References

Advertisement