ISO 21528-1

Microbiology of the food chain - Horizontal method for the detection and enumeration of Enterobacteriaceae - Part 1: Detection of Enterobacteriaceae

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 24
ICS Code (Food microbiology): 07.100.30
scope:

This document specifies a method, with enrichment, for the detection of Enterobacteriaceae. It is applicable to

- products intended for human consumption and the feeding of animals, and

- environmental samples in the area of primary production, food production and food handling.

This method is applicable

- when the microorganisms sought are expected to need resuscitation by enrichment, and

- when the number sought is expected to be below 100 per millilitre or per gram of test sample.

A limitation on the applicability of this document is imposed by the susceptibility of the method to a large degree of variability (see Clause 11).

NOTE Enumeration can be carried out by calculation of the most probable number (MPN) after incubation in liquid medium. See Annex A.

Document History

ISO 21528-1
June 1, 2017
Microbiology of the food chain - Horizontal method for the detection and enumeration of Enterobacteriaceae - Part 1: Detection of Enterobacteriaceae
This document specifies a method, with enrichment, for the detection of Enterobacteriaceae. It is applicable to — products intended for human consumption and the feeding of animals, and —...
August 15, 2004
Microbiology of food and animal feeding stuffs Horizontal methods for the detection and enumeration of Enterobacteriaceae Part 1: Detection and enumeration by MPN technique with pre-enrichment
A description is not available for this item.

References

Advertisement