JSA - JIS G 3141

Cold-reduced carbon steel sheet and strip

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2017
Status: active
Page Count: 31
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This Standard specifies cold-reduced carbon steel sheet (hereafter referred to as steel sheet) and cold-reduced carbon steel strip (hereafter referred to as steel strip) of not less than 30 mm in width. The cold-rolled steel strip in coil (that of under 600 mm in width) and the steel sheet cut from the cold-rolled steel strip in coil are included in the steel sheet and strip.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3574: 2012 Cold-reduced carbon steel sheet of commercial and drawing qualities (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

April 20, 2021
Cold-reduced carbon steel sheet and strip
This Standard specifies requirements for cold-reduced carbon steel sheet (hereafter referred to as steel sheet) and cold-reduced carbon steel strip (hereafter referred to as steel strip) of not less...
JIS G 3141
March 21, 2017
Cold-reduced carbon steel sheet and strip
This Standard specifies cold-reduced carbon steel sheet (hereafter referred to as steel sheet) and cold-reduced carbon steel strip (hereafter referred to as steel strip) of not less than 30 mm in...
September 20, 2011
Cold-reduced carbon steel sheet and strip
This Standard specifies the cold-reduced carbon steel sheet and strip (hereafter referred to as "steel sheet and strip"). The cold-rolled steel strip in coil (that of under 600 mm in width) and the...
April 20, 2009
Cold-reduced carbon steel sheet and strip
This Standard specifies the cold-reduced carbon steel sheet and strip (hereafter referred to as "steel sheet and strip"). The cold-rolled steel strip in coil (that of under 600 mm in width) and the...
February 20, 2005
Cold-reduced carbon steel sheet and strip
A description is not available for this item.
January 1, 1996
Cold-Reduced Carbon Steel Sheets and Strip; Edition 1
A description is not available for this item.

References

Advertisement