JSA - JIS G 3141
Cold-reduced carbon steel sheet and strip
| Organization: | JSA |
| Publication Date: | 20 September 2011 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This Standard specifies the cold-reduced carbon steel sheet and strip (hereafter referred to as "steel sheet and strip"). The cold-rolled steel strip in coil (that of under 600 mm in width) and the steel sheet cut from the cold-rolled steel strip in coil are included in the steel sheet and strip.
NOTE: The international Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3574 : 2008 Cold-reduced carbon steel sheet of commercial and drawing qualities (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical) MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History