CSA C22.2 NO 60079-18

Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 102
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection encapsulation "m" intended for use in explosive gas atmospheres or explosive dust atmospheres.

This part applies only for encapsulated electrical equipment, encapsulated parts of electrical equipment and encapsulated Ex components (hereinafter always referred to as "m" equipment) where the rated voltage does not exceed 11 kV.

The application of electrical equipment in atmospheres, which may contain explosive gas as well as combustible dust simultaneously, may require additional protective measures. This standard does not apply to dusts of explosives, which do not require atmospheric oxygen for combustion, or to pyrophoric substances

This standard does not take account of any risk due to an emission of flammable or toxic gas from the dust.

This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

Document History

Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
A description is not available for this item.
Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
CSA C22.2 NO 60079-18
January 1, 2016
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
The requirements of the IEC 60079 series of Standards cover protection techniques with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
This part of IEC 79 prescribes the specific requirements for construction and testing of electrical apparatus, parts of electrical apparatus and Ex components which have rated voltages not exceeding...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
A description is not available for this item.
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
A description is not available for this item.

References

Advertisement