CSA - CAN/CSA-C22.2 NO. 60079-18:12

Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”

inactive
Organization: CSA
Publication Date: 1 February 2012
Status: inactive
Page Count: 92
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

The requirements of the IEC 60079 series of Standards cover protection techniques with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment. General requirements for electrical products are as indicated in CSA C22.2 No. 0.

Group I electrical equipment intended for use in mines susceptible to firedamp is regulated by the provinces and territories of Canada. Such types of equipment (e.g., caplights) should be referred to the respective authority having jurisdiction.

Document History

Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
A description is not available for this item.
Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
CAN/CSA-C22.2 NO. 60079-18:12
February 1, 2012
Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
The requirements of the IEC 60079 series of Standards cover protection techniques with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
This part of IEC 79 prescribes the specific requirements for construction and testing of electrical apparatus, parts of electrical apparatus and Ex components which have rated voltages not exceeding...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
A description is not available for this item.
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
A description is not available for this item.

References

Advertisement