CSA E79-18

Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"

inactive
Buy Now
Organization: CSA
Publication Date: 1 May 1995
Status: inactive
Page Count: 62
scope:

This part of IEC 79 prescribes the specific requirements for construction and testing of electrical apparatus, parts of electrical apparatus and Ex components which have rated voltages not exceeding 11 kV with the type of protection encapsulation "m".

These specific requirements supplement IEC 79-0 "General Requirements" with the following exceptions.

Document History

Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
A description is not available for this item.
Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
Explosive atmospheres — Part 18: Equipment protection by encapsulation “m”
The requirements of the IEC 60079 series of Standards cover protection techniques with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of...
CSA E79-18
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
This part of IEC 79 prescribes the specific requirements for construction and testing of electrical apparatus, parts of electrical apparatus and Ex components which have rated voltages not exceeding...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
A description is not available for this item.
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
A description is not available for this item.

References

Advertisement