DOD - SMD 5962-13205

MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 June 2017
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 26, 2022
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-13205
June 21, 2017
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 27, 2016
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 2, 2014
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 28, 2014
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement