DOD - SMD 5962-13205

MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 2 December 2014
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 26, 2022
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 21, 2017
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 27, 2016
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-13205
December 2, 2014
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 28, 2014
MICROCIRCUIT, LINEAR, HIGH SPEED ECL CLOCK / DATA BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement