GMW16660

Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2017
Status: inactive
Page Count: 6
scope:

Material Description. This standard defines grease composed of polyalphaolefin (PAO) oil or polyalphaolefin plus mineral oil and lithium soap thickener, having consistency of one, two or three (1, 2, or 3).

Symbols. Not applicable.

Applicability. Grease defined by this specification may be used on wheel bearings, chassis components (including ball joints, steering pivots, and universal joints), and general applications (including door cylinder locks, window regulators, sun roofs, and parking cables).

Remarks. Suitability with plastics and elastomers must be verified. This grease is not suitable for use with elastomers made from buna, butyl, Ethylene Propylene Diene Monomer (M-class) (EPDM), or natural rubber

Document History

December 1, 2021
Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2020
Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16660
June 1, 2017
Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
Material Description. This standard defines grease composed of polyalphaolefin (PAO) oil or polyalphaolefin plus mineral oil and lithium soap thickener, having consistency of one, two or three (1, 2,...
July 1, 2012
Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
Material Description. This standard defines grease composed of polyalphaolefin (PAO) oil or polyalphaolefin plus mineral oil and lithium soap thickener, having consistency of one, two or three (1, 2,...
October 1, 2011
Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
Material Description. This standard defines grease composed of polyalphaolefin (PAO) oil or polyalphaolefin plus mineral oil and lithium soap thickener, having consistency of one, two or three (1, 2...

References

Advertisement