GMW16660
Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
| Organization: | GMW |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 7 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This standard defines grease composed of polyalphaolefin (PAO) oil or polyalphaolefin plus mineral oil and lithium soap thickener, having consistency of one, two or three (1, 2, or 3).
Symbols.
Not applicable.
Applicability.
Grease defined by this specification may be used on wheel bearings, chassis components (including ball joints, steering pivots, and universal joints), and general applications (including door cylinder locks, window regulators, sunroofs, and parking cables).
Remarks.
Suitability with plastics and elastomers must be verified. This grease is not suitable for use with elastomers made from buna, butyl, Ethylene Propylene Diene Monomer (M-class) (EPDM), or natural rubber.
Document History