DIN EN ISO/IEC 27001

Information technology - Security techniques - Information security management systems - Requirements (ISO/IEC 27001:2013 including Cor 1:2014 and Cor 2:2015)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2017
Status: inactive
Page Count: 32
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030
scope:

This International Standard specifies the requirements for establishing, implementing, maintaining and continually improving an information security management system within the context of the organization. This International Standard also includes requirements for the assessment and treatment of information security risks tailored to the needs of the organization. The requirements set out in this International Standard are generic and are intended to be applicable to all organizations, regardless of type, size or nature. Excluding any of the requirements specified in Clauses 4 to 10 is not acceptable when an organization claims conformity to this International Standard.

Document History

January 1, 2024
Information security, cybersecurity and privacy protection - Information security management systems - Requirements (ISO/IEC 27001:2022)
A description is not available for this item.
April 1, 2023
Information security, cybersecurity and privacy protection - Information security management systems - Requirements (ISO/IEC 27001:2022); German and English version prEN ISO/IEC 27001:2023
A description is not available for this item.
DIN EN ISO/IEC 27001
June 1, 2017
Information technology - Security techniques - Information security management systems - Requirements (ISO/IEC 27001:2013 including Cor 1:2014 and Cor 2:2015)
This International Standard specifies the requirements for establishing, implementing, maintaining and continually improving an information security management system within the context of the...

References

Advertisement