ISO 1827
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Rubber): | 83.060 |
Document History
August 1, 2022
Rubber, vulcanized or thermoplastic — Determination of shear modulus and adhesion to rigid plates — Quadruple-shear methods
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
October 1, 2016
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
November 1, 2011
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This International Standard specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four...
ISO 1827
July 1, 2007
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
A description is not available for this item.
December 15, 1991
Rubber, Vulcanized or Thermoplastic - Determination of Modulus in Shear or Adhesion to Rigid Plates - Quadruple Shear Method
A description is not available for this item.