ISO 1827

Rubber, Vulcanized or Thermoplastic - Determination of Modulus in Shear or Adhesion to Rigid Plates - Quadruple Shear Method

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1991
Status: inactive
Page Count: 12
ICS Code (Rubber): 83.060

Document History

August 1, 2022
Rubber, vulcanized or thermoplastic — Determination of shear modulus and adhesion to rigid plates — Quadruple-shear methods
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
October 1, 2016
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
November 1, 2011
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This International Standard specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four...
July 1, 2007
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
A description is not available for this item.
ISO 1827
December 15, 1991
Rubber, Vulcanized or Thermoplastic - Determination of Modulus in Shear or Adhesion to Rigid Plates - Quadruple Shear Method
A description is not available for this item.
Advertisement