ISO - 1827

Rubber, vulcanized or thermoplastic — Determination of shear modulus and adhesion to rigid plates — Quadruple-shear methods

active, Most Current
Organization: ISO
Publication Date: 1 August 2022
Status: active
Page Count: 14
ICS Code (Rubber): 83.060
scope:

This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates.

Method A describes the determination of the modulus in shear.

Method B describes the determination of the strength of the bonds.

The methods are applicable primarily to test pieces prepared in the laboratory under standard conditions, such can be used to provide data for the development and control of rubber compounds and methods of manufacture of bonded shear units.

Document History

1827
August 1, 2022
Rubber, vulcanized or thermoplastic — Determination of shear modulus and adhesion to rigid plates — Quadruple-shear methods
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
October 1, 2016
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
November 1, 2011
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This International Standard specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four...
July 1, 2007
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
A description is not available for this item.
December 15, 1991
Rubber, Vulcanized or Thermoplastic - Determination of Modulus in Shear or Adhesion to Rigid Plates - Quadruple Shear Method
A description is not available for this item.

References

Advertisement