DNVGL-RP-F401

Electrical power cables in subsea applications

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 June 2017
Status: inactive
Page Count: 34
scope:

General This recommended practice is to be used as a supplement to ISO 13 628-5 /1/ with regards to electrical power cables. This ISO standard does not give requirements to such cables on a detailed level. This RP covers additional requirements for power cables being submerged in seawater at large water depths and/or being exposed to dynamic excitation, e.g. when suspended from floating production units.

The RP is intended to be used together with /1/. In case of conflict between the ISO standard and this document the ISO standard shall prevail.

It is a pre-requisite that power cables are designed and fabricated according to existing IEC standards.

Document History

September 1, 2019
Electrical power cables in subsea applications
Application The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/. The RP covers cables which comply with IEC 60 502-1...
September 1, 2019
Electrical power cables in subsea applications
Application The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/. The RP covers cables which comply with IEC 60 502-1...
DNVGL-RP-F401
June 1, 2017
Electrical power cables in subsea applications
General This recommended practice is to be used as a supplement to ISO 13 628-5 /1/ with regards to electrical power cables. This ISO standard does not give requirements to such cables on a detailed...
June 1, 2017
Electrical Power Cables in Subsea Applications
A description is not available for this item.
February 1, 2012
Electrical Power Cables in Subsea Applications
Introduction This Recommended Practice is to be used as a supplement to ISO 13 628-5 /1/ with regards to electrical power cables. This ISO standard does not give requirements to such cables on a...

References

Advertisement