DNV-RP-F401

Electrical power cables in subsea applications

active, Most Current
Publication Date: 1 September 2019
Status: active
Page Count: 33
scope:

Application

The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/.

The RP covers cables which comply with IEC 60 502-1 /2/ and IEC 60 502-2 /3/.

The RP applies to cables used for AC power transmission. DC cables are not covered.

Guidance note:

Examples of single cables may e.g. be power supply to direct electrical heating systems for pipelines, main power supply from shore to floating production units, power supply from floating units to subsea installation etc.

Guidance note:

The following definition of an umbilical is given in /1/: "group of functional components, such as electric cables, optical fibre cables, hoses, and tubes, laid up or bundled together or in combination with each other, that generally provides hydraulics, fluid injection, power and/or communication services".

Document History

September 1, 2019
Electrical power cables in subsea applications
Application The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/. The RP covers cables which comply with IEC 60 502-1...
DNV-RP-F401
September 1, 2019
Electrical power cables in subsea applications
Application The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/. The RP covers cables which comply with IEC 60 502-1...
June 1, 2017
Electrical power cables in subsea applications
General This recommended practice is to be used as a supplement to ISO 13 628-5 /1/ with regards to electrical power cables. This ISO standard does not give requirements to such cables on a detailed...
June 1, 2017
Electrical Power Cables in Subsea Applications
A description is not available for this item.
February 1, 2012
Electrical Power Cables in Subsea Applications
Introduction This Recommended Practice is to be used as a supplement to ISO 13 628-5 /1/ with regards to electrical power cables. This ISO standard does not give requirements to such cables on a...

References

Advertisement