DNVGL - DNV-RP-F401
Electrical Power Cables in Subsea Applications
inactive
Buy Now
| Organization: | DNVGL |
| Publication Date: | 1 June 2017 |
| Status: | inactive |
| Page Count: | 1 |
Document History
September 1, 2019
Electrical power cables in subsea applications
Application
The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/.
The RP covers cables which comply with IEC 60 502-1...
September 1, 2019
Electrical power cables in subsea applications
Application
The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/.
The RP covers cables which comply with IEC 60 502-1...
June 1, 2017
Electrical power cables in subsea applications
General This recommended practice is to be used as a supplement to ISO 13 628-5 /1/ with regards to electrical power cables. This ISO standard does not give requirements to such cables on a detailed...
DNV-RP-F401
June 1, 2017
Electrical Power Cables in Subsea Applications
A description is not available for this item.
February 1, 2012
Electrical Power Cables in Subsea Applications
Introduction
This Recommended Practice is to be used as a supplement to ISO 13 628-5 /1/ with regards to electrical power cables. This ISO standard does not give requirements to such cables on a...