FORD WSS-M2G316-B5
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, AMBIENT APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 19 April 2017 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defined by these specifications is a one component moisture curing urethane adhesive with a standard fix behavior, which is primerless to clearcoat paint chemistries. Application Temperature is 32°C to 45°C.
Document History
March 30, 2022
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO NON-SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries.
October 18, 2019
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO NON-SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries. Application...
FORD WSS-M2G316-B5
April 19, 2017
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, AMBIENT APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a standard fix behavior, which is primerless to clearcoat paint chemistries. Application...
January 4, 2011
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, AMBIENT APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a standard fix behavior, which is primerless to clearcoat paint chemistries.
January 22, 2009
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, AMBIENT APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a standard fix behavior, which is primerless to clearcoat paint chemistries.
April 19, 2007
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.
June 24, 2005
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.