FORD WSS-M2G316-B5

ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO NON-SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 18 October 2019
Status: active
Page Count: 8
scope:

The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries. Application temperature is 32°C to 45 °C.

Document History

March 30, 2022
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO NON-SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries.
FORD WSS-M2G316-B5
October 18, 2019
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO NON-SILANATED CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are a one component moisture curing urethane adhesive with a standard fix behavior, which are primerless to clearcoat paint chemistries. Application...
April 19, 2017
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, AMBIENT APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a standard fix behavior, which is primerless to clearcoat paint chemistries. Application...
January 4, 2011
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, AMBIENT APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a standard fix behavior, which is primerless to clearcoat paint chemistries.
January 22, 2009
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS CLEARCOAT PAINT, STANDARD FIX, PUMPABLE, AMBIENT APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a standard fix behavior, which is primerless to clearcoat paint chemistries.
April 19, 2007
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.
June 24, 2005
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.

References

Advertisement