ECIA - EIA-60384-25

Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 June 2017
Status: active
Page Count: 35
scope:

This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic equipment.

Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) are not included but are covered by IEC 60384-18.

These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.

Capacitors for special-purpose applications may need additional requirements.

Document History

September 1, 2022
Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic...
EIA-60384-25
June 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic...
September 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 25: Sectional Specification – Surface Mount Fixed Aluminium Electrolytic Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for...

References

Advertisement