ECIA - EIA-60384-25
Fixed Capacitors for Use in Electronic Equipment – Part 25: Sectional Specification – Surface Mount Fixed Aluminium Electrolytic Capacitors with Conductive Polymer Solid Electrolyte
inactive
Buy Now
| Organization: | ECIA |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This part of IEC 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for hybrid circuits or to printed boards.
Fixed aluminium electrolytic chip capacitors with solid (MnO2) are not included but are covered by IEC 60384-18.
Document History
September 1, 2022
Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic...
June 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic...
EIA-60384-25
September 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 25: Sectional Specification – Surface Mount Fixed Aluminium Electrolytic Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for...