ECIA - EIA 60384-25

Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte

active, Most Current
Organization: ECIA
Publication Date: 1 September 2022
Status: active
Page Count: 38
scope:

This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic equipment.

Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) are not included but are covered by IEC 60384-18.

These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.

Capacitors for special-purpose applications can need additional requirements.

The object of this document is to prescribe preferred ratings and characteristics and to select from IEC 60384-1:2016, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor.

Document History

EIA 60384-25
September 1, 2022
Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic...
June 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 25: Sectional Specification: Fixed Aluminium Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic...
September 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 25: Sectional Specification – Surface Mount Fixed Aluminium Electrolytic Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for...

References

Advertisement