DOD - SMD 5962-88539

MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 25 July 2017
Status: active
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-88539
July 25, 2017
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 16, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 9, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 6, 2004
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 1, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 8, 1997
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 30, 1990
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 10, 1988
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement