IEC 62561-5
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
| Organization: | IEC |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals.
Lightning protection system components (LPSC) can also be suitable for use in hazardous atmospheres. There are therefore additional requirements when installing the components under such conditions.
NOTE Different requirements and test procedures are given in EN 124 (all parts) and EN 1253 (all parts).
Document History