IEC - 62561-5

Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals

active, Most Current
Organization: IEC
Publication Date: 1 December 2023
Status: active
Page Count: 42
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housings) installed in the earth and for earth electrode seals.

Lightning protection system components (LPSC) can also be suitable for use in hazardous atmospheres. For this reason, there are additional requirements when installing the components under such conditions.

NOTE Different requirements and test procedures are given in the EN 124 series [2] and the EN 1253 series [3].

Document History

62561-5
December 1, 2023
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housings) installed in the earth and for earth electrode seals. Lightning protection system...
July 1, 2017
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
June 1, 2011
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for – earth electrode inspection housings (earth pit), – earth electrode seals. Lightning protection system components (LPSC) may also...

References

Advertisement