GMW16428

Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 July 2017
Status: active
Page Count: 5
scope:

Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded components. This material can be colorable or paintable to meet underhood requirements.

Symbols. The material abbreviation according to ISO 11469 is >PA66-(GF15+Mxx)<.

Applicability. Typical applications include engine covers.

Document History

GMW16428
July 1, 2017
Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded...
May 1, 2012
Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded...
November 1, 2011
Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded...

References

Advertisement