GMW16428
Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
| Organization: | GMW |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded components. This material can be colorable or paintable to meet underhood requirements. Types are defined in Table 4.
Symbols. The material abbreviation according to ISO 11469 is >PA66-(GF15+Mxx) <.
Typical Applications. Typical applications include engine covers.
Remarks. Not applicable.
Document History