GMW16428

Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2011
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded components. This material can be colorable or paintable to meet underhood requirements. Types are defined in Table 4.

Symbols. The material abbreviation according to ISO 11469 is greater-thanPA66-GF15less-than.

Typical Applications. Typical applications include the following: engine covers.

Remarks. Not applicable.

Document History

July 1, 2017
Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded...
May 1, 2012
Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded...
GMW16428
November 1, 2011
Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 66 (nylon 66), which is used in injected form for molded...

References

Advertisement