ASD-STAN PREN 4681-005
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 8 |
scope:
This standard specifies the characteristics of electrical wires AZ family for use in the on board:
- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.
- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.
This cable family is used at operating temperature between -65 °C and 180 °C.
Document History