ASD-STAN - PREN 4681-005

Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 April 2014
Status: inactive
Page Count: 8
scope:

This standard specifies the characteristics of electrical wires AZ family for use in the on board:

- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.

- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between - 65 °C and 180 °C.

Document History

October 1, 2016
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere Product standard
This standard specifies the characteristics of electrical wires AZ family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V...
October 1, 2016
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere Product standard
This standard specifies the characteristics of electrical wires AZ family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V...
PREN 4681-005
April 1, 2014
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere Product standard
This standard specifies the characteristics of electrical wires AZ family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V...

References

Advertisement