ISO 12493
Rubber, vulcanized - Determination of stress in tension upon heating
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Rubber): | 83.060 |
scope:
This document specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for various pre-strain and temperature conditions as a function of time.
Document History
January 1, 2023
Rubber, vulcanized or thermoplastic — Determination of stress in tension under non-isothermal conditions
This document describes two methods for measuring stress in tension under non-isothermal conditions.
— Method A: The thermal stress is measured for various pre-strain and temperature conditions as a...
ISO 12493
July 1, 2017
Rubber, vulcanized - Determination of stress in tension upon heating
This document specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for various pre-strain...
July 15, 2011
Rubber, vulcanized — Determination of stress in tension upon heating
This standard applies to fixed fire protection systems, designed and installed to comply with the requirements of professional kitchens and food processing enterprises. It is applicable to foodstuff...