ISO 12493

Rubber, vulcanized — Determination of stress in tension upon heating

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2011
Status: inactive
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This standard applies to fixed fire protection systems, designed and installed to comply with the requirements of professional kitchens and food processing enterprises. It is applicable to foodstuff companies, not for domestic kitchens. This standard identifies the requirements for fixed fire protection systems for local applications including all relevant hygiene and safety characteristics.

This standard is not valid for total flooding room protection systems.

This standard contains decision making aids as relating to, whether a fixed fire protection system should be installed.

alternative national regulations installation, appliance requirements and inspection, maintenance and operation have to be complied with.

Document History

January 1, 2023
Rubber, vulcanized or thermoplastic — Determination of stress in tension under non-isothermal conditions
This document describes two methods for measuring stress in tension under non-isothermal conditions. — Method A: The thermal stress is measured for various pre-strain and temperature conditions as a...
July 1, 2017
Rubber, vulcanized - Determination of stress in tension upon heating
This document specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for various pre-strain...
ISO 12493
July 15, 2011
Rubber, vulcanized — Determination of stress in tension upon heating
This standard applies to fixed fire protection systems, designed and installed to comply with the requirements of professional kitchens and food processing enterprises. It is applicable to foodstuff...

References

Advertisement