ISO - 12493

Rubber, vulcanized or thermoplastic — Determination of stress in tension under non-isothermal conditions

active, Most Current
Organization: ISO
Publication Date: 1 January 2023
Status: active
Page Count: 24
ICS Code (Rubber): 83.060
scope:

This document describes two methods for measuring stress in tension under non-isothermal conditions.

- Method A: The thermal stress is measured for various pre-strain and temperature conditions as a function of time.

- Method B: The change of stress is measured in a test piece at a given strain and under variation of temperature at a given heating rate as a function of temperature. In this way, the determination of the thermal-mechanical behaviour of a rubber can be accelerated, e.g. for the purpose of comparative testing of aging or estimating the upper limit of the operating temperature.

The measurement device, which is equipped with a suitable heating chamber, is used to record the stress as a function of time or temperature until the sample breaks or the stress has approached zero or for a certain time.

Document History

12493
January 1, 2023
Rubber, vulcanized or thermoplastic — Determination of stress in tension under non-isothermal conditions
This document describes two methods for measuring stress in tension under non-isothermal conditions. — Method A: The thermal stress is measured for various pre-strain and temperature conditions as a...
July 1, 2017
Rubber, vulcanized - Determination of stress in tension upon heating
This document specifies a method for measuring the stress in tension which is developed in vulcanized rubber when it is heated (thermal stress). The thermal stress is measured for various pre-strain...
July 15, 2011
Rubber, vulcanized — Determination of stress in tension upon heating
This standard applies to fixed fire protection systems, designed and installed to comply with the requirements of professional kitchens and food processing enterprises. It is applicable to foodstuff...

References

Advertisement