ITU-R P.837

Characteristics of precipitation for propagation modelling

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 June 2017
Status: active
Page Count: 8
scope:

Rainfall rate statistics with a 1-min integration time are required for the prediction of rain attenuation in terrestrial links (e.g. Recommendation ITU-R P.530) and Earth-space links (e.g. Recommendation ITU-R P.618).

When reliable long-term local rainfall rate data is not available, Annex 1 of this Recommendation provides a rainfall rate prediction method for the prediction of rainfall rate statistics with a 1-min integration time. This prediction method is based on: a) total monthly rainfall data generated from the GPCC Climatology (V 2015) database over land and from the European Centre for Medium-Range Weather Forecast (ECMWF) ERA Interim re-analysis database over water, and b) monthly mean surface temperature data in Recommendation ITU-R P.1510.

When reliable long-term local rainfall rate data is available with integration times greater than 1-min, Annex 2 of this Recommendation provides a method for converting rainfall rate statistics with integration times that exceed 1-min to rainfall rate statistics with a 1-min integration time.

Document History

ITU-R P.837
June 1, 2017
Characteristics of precipitation for propagation modelling
Rainfall rate statistics with a 1-min integration time are required for the prediction of rain attenuation in terrestrial links (e.g. Recommendation ITU-R P.530) and Earth-space links (e.g....
February 1, 2012
Characteristics of precipitation for propagation modelling
Recommendation ITU-R P.837-4 contains maps of meteorological parameters that have been obtained using the European Centre for Medium-Range Weather Forecast (ECMWF) ERA-40 re-analysis database, which...
January 1, 2007
Characteristics of precipitation for propagation modelling
Recommendation ITU-R P.837-4 contains maps of meteorological parameters that have been obtained using the European Centre for Medium-Range Weather Forecast (ECMWF) ERA-15 re-analysis database. New...
January 1, 2003
Characteristics of precipitation for propagation modelling
A description is not available for this item.
January 1, 2001
Characteristics of Precipitation for Propagation Modelling
A description is not available for this item.
January 1, 1999
Characteristics of Precipitation for Propagation Modelling
A description is not available for this item.

References

Advertisement