ITU-R P.837
Characteristics of precipitation for propagation modelling
| Organization: | ITU-R |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 14 |
scope:
Recommendation ITU-R P.837-4 contains maps of meteorological parameters that have been obtained using the European Centre for Medium-Range Weather Forecast (ECMWF) ERA-40 re-analysis database, which are recommended for the prediction of rainfall rate statistics with a 1-min integration time, when local measurements are missing.
Rainfall rate statistics with a 1-min integration time are required for the prediction of rain attenuation in terrestrial and satellite links. Data of long-term measurements of rainfall rate may be available from local sources, but only with higher integration times. This Recommendation provides a method for the conversion of rainfall rate statistics with a higher integration time to rainfall rate statistics with a 1-min integration time.
Document History