ITU-R P.837

Characteristics of precipitation for propagation modelling

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 January 2007
Status: inactive
Page Count: 8
scope:

Recommendation ITU-R P.837-4 contains maps of meteorological parameters that have been obtained using the European Centre for Medium-Range Weather Forecast (ECMWF) ERA-15 re-analysis database. New maps have been generated using the ECMWF ERA-40 re-analysis database, which is a new product generated by ECMWF using improved assimilation and forecast procedures and covering a longer time period with improved spatial resolution. In addition, the regression coefficients used in the prediction of rainfall rate have been optimized.

Rainfall rate statistics with a 1-min integration time are required for the prediction of rain attenuation in terrestrial and satellite links. Data of long-term measurements of rainfall rate may be available from local sources, but only with higher integration times. This Recommendation provides a method for the conversion of rainfall rate statistics with a higher integration time to rainfall rate statistics with a 1-min integration time.

Document History

June 1, 2017
Characteristics of precipitation for propagation modelling
Rainfall rate statistics with a 1-min integration time are required for the prediction of rain attenuation in terrestrial links (e.g. Recommendation ITU-R P.530) and Earth-space links (e.g....
February 1, 2012
Characteristics of precipitation for propagation modelling
Recommendation ITU-R P.837-4 contains maps of meteorological parameters that have been obtained using the European Centre for Medium-Range Weather Forecast (ECMWF) ERA-40 re-analysis database, which...
ITU-R P.837
January 1, 2007
Characteristics of precipitation for propagation modelling
Recommendation ITU-R P.837-4 contains maps of meteorological parameters that have been obtained using the European Centre for Medium-Range Weather Forecast (ECMWF) ERA-15 re-analysis database. New...
January 1, 2003
Characteristics of precipitation for propagation modelling
A description is not available for this item.
January 1, 2001
Characteristics of Precipitation for Propagation Modelling
A description is not available for this item.
January 1, 1999
Characteristics of Precipitation for Propagation Modelling
A description is not available for this item.

References

Advertisement