ITU-R BT.2077
Real-time serial digital interfaces for UHDTV signals
| Organization: | ITU-R |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 168 |
scope:
This Recommendation defines Serial Digital Interfaces for UHDTV studio signals with 7 680 × 4 320 and 3 840 × 2 160 pixel counts, various frame frequencies up to 120 Hz, 4:4:4, 4:2:2, and 4:2:0 sample structures, and 10 and 12 bit depths defined in Recommendations ITU-R BT.2020 and ITU-R BT.2100. This Recommendation is divided into three parts. Part 1 and Part 3 are based on 10-bit word containers and Part 2 is based on 12-bit word containers. Part 1 and Part 2 use multi-link 10 Gbit/s optical interfaces and Part 3 uses single link and multi-link 6 Gbit/s, 12 Gbit/s and 24 Gbit/s electrical and optical interfaces.
Document History