ITU-R - BT.2077-3

Real-time serial digital interfaces for UHDTV signals

active, Most Current
Organization: ITU-R
Publication Date: 1 June 2021
Status: active
Page Count: 202
scope:

This Recommendation defines Serial Digital Interfaces for UHDTV uncompressed signals with 7 680 × 4 320 and 3 840 × 2 160 pixel counts, various frame frequencies up to 120 Hz, 4:4:4, 4:2:2, and 4:2:0 sample structures, and 10 and 12 bit depths defined in Recommendations ITU-R BT.2020 and ITU-R BT.2100. This Recommendation is divided into four parts. Part 1 and Part 3 are based on 10-bit word containers and Part 2 is based on 12-bit word containers. Part 1 and Part 2 use multi-link 10 Gbit/s optical interfaces and Part 3 uses single link and multi-link 6 Gbit/s, 12 Gbit/s and 24 Gbit/s electrical and optical interfaces - Part 4 defines single fibre operation for 26.73 Gbit/s and 100 Gbit/s, while dual fibre 100 Gbit/s operation is also defined for frame rates greater than 60 Hz.

Document History

BT.2077-3
June 1, 2021
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for UHDTV uncompressed signals with 7 680 × 4 320 and 3 840 × 2 160 pixel counts, various frame frequencies up to 120 Hz, 4:4:4, 4:2:2, and 4:2:0...
June 1, 2017
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for UHDTV studio signals with 7 680 × 4 320 and 3 840 × 2 160 pixel counts, various frame frequencies up to 120 Hz, 4:4:4, 4:2:2, and 4:2:0...
October 1, 2015
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for all image formats defined in Recommendation ITU-R BT.2020. This Recommendation is divided into three parts. Part 1 and Part 3 are based on...
July 1, 2015
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for all image formats defined in Recommendation ITU-R BT.2020. This Recommendation is divided into three parts. Part 1 and Part 3 are based on...

References

Advertisement