ITU-R BT.2077

Real-time serial digital interfaces for UHDTV signals

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 October 2015
Status: inactive
Page Count: 159
scope:

This Recommendation defines Serial Digital Interfaces for all image formats defined in Recommendation ITU-R BT.2020. This Recommendation is divided into three parts. Part 1 and Part 3 are based on 10-bit word containers and Part 2 is based on 12-bit word containers. Part 1 and Part 2 use multi-link 10 Gbit/s optical interfaces and Part 3 uses single link and multi-link 6 Gbit/s, 12 Gbit/s and 24 Gbit/s electrical and optical interfaces.

Document History

June 1, 2021
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for UHDTV uncompressed signals with 7 680 × 4 320 and 3 840 × 2 160 pixel counts, various frame frequencies up to 120 Hz, 4:4:4, 4:2:2, and 4:2:0...
June 1, 2017
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for UHDTV studio signals with 7 680 × 4 320 and 3 840 × 2 160 pixel counts, various frame frequencies up to 120 Hz, 4:4:4, 4:2:2, and 4:2:0...
ITU-R BT.2077
October 1, 2015
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for all image formats defined in Recommendation ITU-R BT.2020. This Recommendation is divided into three parts. Part 1 and Part 3 are based on...
July 1, 2015
Real-time serial digital interfaces for UHDTV signals
This Recommendation defines Serial Digital Interfaces for all image formats defined in Recommendation ITU-R BT.2020. This Recommendation is divided into three parts. Part 1 and Part 3 are based on...
Advertisement